The LTH-306-09 is a photointerrupter designed as a mechanical switch replacement, featuring an infrared LED and a phototransistor in a single package. It has a 1.6mm (.063") form case and operates within a temperature range of -25℃ to +85℃. The input LED supports a continuous forward current of 60 mA and peak forward current of 1 A at 300 pps with 10 μs pulses, while the output phototransistor has a collector-current rating of 20 mA and collector-emitter voltage rating of 30 V. Soldering temperature is rated to 260℃ for 5 seconds. The device meets standard lead soldering requirements but no external certifications are stated.
Transistor Output Slotted Switch, 1-Channel, 2.8mm Slot Width, Product overview: LTH-306-09 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-306-09 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-306-09 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |