The LTH-306-08 is a photointerrupter designed as a mechanical switch replacement for direct PCB or dual-in-line socket mounting. It features a 2.8 mm slot width and is packaged for through-hole installation. The device includes an infrared LED and a phototransistor with a collector-emitter voltage rating of 30 V, collector current of 20 mA, and saturation voltage of 0.4 V at 20 mA input current. Operating temperature ranges from -25℃ to +85℃, with storage temperature from -55℃ to +100℃. The part meets lead soldering conditions of 260℃ for 5 seconds and is rated for 75 mW transistor power dissipation at 25℃, derating linearly by 1.33 mW/℃ above that temperature.
Transistor Output Slotted Switch, 1-Channel, 2.8mm Slot Width Product overview: LTH-306-08 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-306-08 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-306-08 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |