The LTH-306-02 is a photointerrupter with a phototransistor output, designed for non-contact switching in PC board or DIP socket mounting. It has a 3mm slot width and supports operating temperatures from -25°C to +85°C. The infrared LED has a forward current rating of 60 mA and forward voltage of 1.6 V at 20 mA, while the phototransistor has a collector-emitter voltage rating of 30 V and saturation voltage of 0.4 V at 20 mA input current. The package is suitable for surface mount or through-hole mounting with a lead soldering temperature tolerance of 260°C for 5 seconds. It meets the typical performance criteria for response times, with rise time up to 15 μs and fall time up to 20 μs at RL=100Ω. The part is designed for industrial and automation applications requiring reliable optical isolation.
Transistor Output Slotted Switch, 1-Channel, 3mm Slot Width Product overview: LTH-306-02 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-306-02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-306-02 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |