Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-01 LTH-306-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064272-LTH-306-01 Packaging: Bulk Type: Unamplified Response Time: 3μs, 4μs Mounting: Through Hole Sensing Method: Reflective Sensing Distance: 0.106" (2.7mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064272-LTH-306-01 Packaging: Bulk Type: Unamplified Response Time: 3μs, 4μs Mounting: Through Hole Sensing Method: Reflective Sensing Distance: 0.106" (2.7mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-01 - 1064272-LTH-306-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-01
1064272-LTH-306-01
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-01 1064272-LTH-306-01
Manufacturer: Lite-On Inc. Win Source Part Number: 1064272-LTH-306-01 Packaging: Bulk Type: Unamplified Response Time: 3μs, 4μs Mounting: Through Hole Sensing Method: Reflective Sensing Distance: 0.106" (2.7mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064272-LTH-306-01
Packaging: Bulk
Type: Unamplified
Response Time: 3μs, 4μs
Mounting: Through Hole
Sensing Method: Reflective
Sensing Distance: 0.106" (2.7mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 5mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1064272-LTH-306-01
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-01
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers