Manufacturer: Lite-On Inc.
Win Source Part Number: 1209357-LTH-301A
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Response Time: 3μs, 4μs
Sensing Method: Transmissive
Sensing Distance: 0.205" (5.2mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: Module, PC Pins, Slot Type
Current - DC Forward (If) (Maximum): 20mA
Current - Collector (Ic) (Maximum): 500μA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1209357-LTH-301A |
| Product Name | Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301A |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |