Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-32 LTH-301-32

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924453-LTH-301-32 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.591" (15mm) Phototransistor Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Package: Bulk Mounting: Through Hole Family Name: LTH-301 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000 Other Part Number: LTH30132, LTH-301-32-ND, 160-1936
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924453-LTH-301-32 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.591" (15mm) Phototransistor Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Package: Bulk Mounting: Through Hole Family Name: LTH-301 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000 Other Part Number: LTH30132, LTH-301-32-ND, 160-1936
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-32 - 924453-LTH-301-32 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-32
924453-LTH-301-32
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-32 924453-LTH-301-32
Manufacturer: Lite-On Inc. Win Source Part Number: 924453-LTH-301-32 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.591" (15mm) Phototransistor Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Package: Bulk Mounting: Through Hole Family Name: LTH-301 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000 Other Part Number: LTH30132, LTH-301-32-ND, 160-1936

Manufacturer: Lite-On Inc.
Win Source Part Number: 924453-LTH-301-32
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor Through-Beam 0.591" (15mm) Phototransistor Module, PC Pins, Slot Type
Package: Module, PC Pins, Slot Type
Package: Bulk
Mounting: Through Hole
Family Name: LTH-301
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTH30132, LTH-301-32-ND, 160-1936

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 924453-LTH-301-32
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-32
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details