The LTH-301-27P1 is a photointerrupter with a 4.1 mm slot width, designed for non-contact switching in PC board or dual-in-line socket mounting. It contains an infrared LED and a phototransistor, with a collector-emitter voltage rating of 30 V and an operating temperature range of -35℃ to +65℃. The LED supports a continuous forward current of 50 mA and a peak forward current of 1 A at 10 μs pulse width and 300 pps. The phototransistor has a maximum collector current of 40 mA and a dark current of 100 nA at VCE=10 V. Saturation voltage is 0.4 V at IF=20 mA and VCE=5 V. Lead soldering temperature is 260℃ for 5 seconds, measured 1.6 mm from the case.
Transistor Output Slotted Switch, 1-Channel, 4.1mm Slot Width Product overview: LTH-301-27P1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-301-27P1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-301-27P1 |
| Product Name | Bipolar Transistor |
| TJ | -35 C (-31 F) |