Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-23 LTH-301-23

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 719192-LTH-301-23 Packaging: Bulk Mounting Style: Through Hole Response Time: 3μs, 4μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.2" (5.08mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Slotted Module Current - DC Forward (If) (Maximum): 60mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 719192-LTH-301-23 Packaging: Bulk Mounting Style: Through Hole Response Time: 3μs, 4μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.2" (5.08mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Slotted Module Current - DC Forward (If) (Maximum): 60mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-23 - 719192-LTH-301-23 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-23
719192-LTH-301-23
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-23 719192-LTH-301-23
Manufacturer: Lite-On Inc. Win Source Part Number: 719192-LTH-301-23 Packaging: Bulk Mounting Style: Through Hole Response Time: 3μs, 4μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.2" (5.08mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Slotted Module Current - DC Forward (If) (Maximum): 60mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 719192-LTH-301-23
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 3μs, 4μs
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.2" (5.08mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: Slotted Module
Current - DC Forward (If) (Maximum): 60mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
LTH-301-23
Sensors, Transducers - Optical Sensors - Reflective - Analog Output LTH-301-23
PHOTOINTERRUPTER SWITCH PTR SLOT

PHOTOINTERRUPTER SWITCH PTR SLOT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 719192-LTH-301-23 LTH-301-23
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-23 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10123-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers