The LTH-301-23 is an infrared LED and phototransistor optocoupler designed for non-contact switching in PC board or DIP socket mounting. It operates over a temperature range of -25°C to +85°C and withstands a peak forward current of 1 A (10 μs pulse, 300 pps). The phototransistor has a collector-emitter breakdown voltage of 30 V and a saturation voltage of 0.4 V at 20 mA input current. It meets lead soldering temperature requirements of 260°C for 5 seconds, measured 1.6 mm from the case. The device is suitable for signal isolation and switching applications.
Transistor Output Slotted Switch, 1-Channel, 5mm Slot Width, Product overview: LTH-301-23 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-301-23 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-301-23 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |