Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-07 LTH-301-07

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206767-LTH-301-07 Packaging: Bulk Response Time: 3μs, 4μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.2" (5.08mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206767-LTH-301-07 Packaging: Bulk Response Time: 3μs, 4μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.2" (5.08mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-07 - 206767-LTH-301-07 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-07
206767-LTH-301-07
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-07 206767-LTH-301-07
Manufacturer: Lite-On Inc. Win Source Part Number: 206767-LTH-301-07 Packaging: Bulk Response Time: 3μs, 4μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.2" (5.08mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Lite-On Inc.
Win Source Part Number: 206767-LTH-301-07
Packaging: Bulk
Response Time: 3μs, 4μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.2" (5.08mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 206767-LTH-301-07
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-301-07
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Temperature & Humidity Sensor ICs - 2034684P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details