Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-05 LTH-301-05

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064271-LTH-301-05 Packaging: Bulk Type: Unamplified Response Time: 4μs, 4μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064271-LTH-301-05 Packaging: Bulk Type: Unamplified Response Time: 4μs, 4μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-05 - 1064271-LTH-301-05 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-05
1064271-LTH-301-05
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-05 1064271-LTH-301-05
Manufacturer: Lite-On Inc. Win Source Part Number: 1064271-LTH-301-05 Packaging: Bulk Type: Unamplified Response Time: 4μs, 4μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064271-LTH-301-05
Packaging: Bulk
Type: Unamplified
Response Time: 4μs, 4μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.236" (6mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1064271-LTH-301-05
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-301-05
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers