Manufacturer: Lite-On Inc.
Win Source Part Number: 206766-LTH-1650-01
Packaging: Bulk
Response Time: 3μs, 4μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.118" (3mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control
Quantity per package: 250
PHOTOINTERRUPTER REFL 940/PTR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 206766-LTH-1650-01 | LTH-1650-01 |
| Product Name | Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH-1650-01 | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |