Lite-On Electronics, Inc. Infrared, UV, Visible Emitters - LTE-C9301 LTE-C9301

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209354-LTE-C9301 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMT, Right Angle Orientation: Top View Viewing Angle: 25° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V Radiant Intensity (Ie) Min at If: 2.9mW/sr at 20mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209354-LTE-C9301 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMT, Right Angle Orientation: Top View Viewing Angle: 25° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V Radiant Intensity (Ie) Min at If: 2.9mW/sr at 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - LTE-C9301 - 1209354-LTE-C9301 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - LTE-C9301
1209354-LTE-C9301
Infrared, UV, Visible Emitters - LTE-C9301 1209354-LTE-C9301
Manufacturer: Lite-On Inc. Win Source Part Number: 1209354-LTE-C9301 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMT, Right Angle Orientation: Top View Viewing Angle: 25° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V Radiant Intensity (Ie) Min at If: 2.9mW/sr at 20mA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209354-LTE-C9301
Packaging: Tape and Reel
Type: Infrared (IR)
Mounting Style: SMT, Right Angle
Orientation: Top View
Viewing Angle: 25°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 2.9mW/sr at 20mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1209354-LTE-C9301
Product Name Infrared, UV, Visible Emitters - LTE-C9301
Unlock Full Specs
to access all available technical data