Manufacturer: Lite-On Inc.
Win Source Part Number: 1064265-LTE-C216R-14
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.6V
Viewing Angle: 75°
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 4mW/sr @ 20mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 1206 (3216 Metric)
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064265-LTE-C216R-14 |
| Product Name | Infrared, UV, Visible Emitters - LTE-C216R-14 |