Lite-On Electronics, Inc. Infrared, UV, Visible Emitters - LTE-C1906R-14 LTE-C1906R-14

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209351-LTE-C1906R-1 4 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 130° Wavelength: 850nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 0603 (1608 Metric) Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Radiant Intensity (Ie) Min at If: 2.5mW/sr at 40mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209351-LTE-C1906R-1 4 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 130° Wavelength: 850nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 0603 (1608 Metric) Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Radiant Intensity (Ie) Min at If: 2.5mW/sr at 40mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - LTE-C1906R-14 - 1209351-LTE-C1906R-14 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - LTE-C1906R-14
1209351-LTE-C1906R-14
Infrared, UV, Visible Emitters - LTE-C1906R-14 1209351-LTE-C1906R-14
Manufacturer: Lite-On Inc. Win Source Part Number: 1209351-LTE-C1906R-1 4 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 130° Wavelength: 850nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 0603 (1608 Metric) Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Radiant Intensity (Ie) Min at If: 2.5mW/sr at 40mA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209351-LTE-C1906R-14
Packaging: Tape and Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 130°
Wavelength: 850nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 0603 (1608 Metric)
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V
Radiant Intensity (Ie) Min at If: 2.5mW/sr at 40mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1209351-LTE-C1906R-14
Product Name Infrared, UV, Visible Emitters - LTE-C1906R-14
Unlock Full Specs
to access all available technical data