Lite-On Electronics, Inc. Infrared, UV, Visible Emitters - LTE-3376 LTE-3376

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924444-LTE-3376 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 850nm 1.6V 80mA 30mW/sr @ 50mA 30° Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924444-LTE-3376 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 850nm 1.6V 80mA 30mW/sr @ 50mA 30° Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - LTE-3376 - 924444-LTE-3376 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - LTE-3376
924444-LTE-3376
Infrared, UV, Visible Emitters - LTE-3376 924444-LTE-3376
Manufacturer: Lite-On Inc. Win Source Part Number: 924444-LTE-3376 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 850nm 1.6V 80mA 30mW/sr @ 50mA 30° Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924444-LTE-3376
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 850nm 1.6V 80mA 30mW/sr @ 50mA 30° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 924444-LTE-3376
Product Name Infrared, UV, Visible Emitters - LTE-3376
Unlock Full Specs
to access all available technical data