Lite-On Electronics, Inc. Infrared, UV, Visible Emitters - LTE-3371T LTE-3371T

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880103-LTE-3371T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.25V 100mA 6.77mW/sr @ 20mA 40° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: LTE-3371 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000 Other Part Number: LTE-3371T-ND, LTE3371T, 160-1933, Q1246911
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880103-LTE-3371T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.25V 100mA 6.77mW/sr @ 20mA 40° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: LTE-3371 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000 Other Part Number: LTE-3371T-ND, LTE3371T, 160-1933, Q1246911
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - LTE-3371T - 880103-LTE-3371T - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - LTE-3371T
880103-LTE-3371T
Infrared, UV, Visible Emitters - LTE-3371T 880103-LTE-3371T
Manufacturer: Lite-On Inc. Win Source Part Number: 880103-LTE-3371T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.25V 100mA 6.77mW/sr @ 20mA 40° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: LTE-3371 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000 Other Part Number: LTE-3371T-ND, LTE3371T, 160-1933, Q1246911

Manufacturer: Lite-On Inc.
Win Source Part Number: 880103-LTE-3371T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.25V 100mA 6.77mW/sr @ 20mA 40° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Family Name: LTE-3371
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTE-3371T-ND, LTE3371T, 160-1933, Q1246911

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 880103-LTE-3371T
Product Name Infrared, UV, Visible Emitters - LTE-3371T
Unlock Full Specs
to access all available technical data