Manufacturer: Lite-On Inc.
Win Source Part Number: 1209346-LTE-2872U
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 16°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: Radial
Current - DC Forward (If) (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 3.31mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209346-LTE-2872U |
| Product Name | Infrared, UV, Visible Emitters - LTE-2872U |