Manufacturer: Lite-On Inc.
Win Source Part Number: 880102-LTE-2871
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 60mA 3.31mW/sr @ 20mA 16° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1929, LTE2871, LTE-2871-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 880102-LTE-2871 |
| Product Name | Infrared, UV, Visible Emitters - LTE-2871 |