Manufacturer: Lite-On Inc.
Win Source Part Number: 924443-LTE-209
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 60mA 1.38mW/sr @ 20mA 16° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1928, LTE-209-ND, LTE209
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 924443-LTE-209 |
| Product Name | Infrared, UV, Visible Emitters - LTE-209 |