Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014067-LTD6410AG
Forward Current: 25 mA
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LTD6410AGLTD-6410AG;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -35 °C
Element Configuration: Common Anode
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014067-LTD6410AG |
| Product Name | OEM Parts - OEM Parts (J - L) - LTD6410AG |