Lite-On Electronics, Inc. LED Character and Numeric LTD-6940HR

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 160-1927-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1927-5-ND
LED Character and Numeric 160-1927-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LTD-6940HR - 784517-LTD-6940HR - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LTD-6940HR
784517-LTD-6940HR
Display Modules - Display Modules - LED Character and Numeric - LTD-6940HR 784517-LTD-6940HR
Manufacturer: Lite-On Inc. Win Source Part Number: 784517-LTD-6940HR Packaging: Tube Color: Red Package: 18-DIP (0.600", 15.24mm) Millicandela Rating: 2.4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Family Name: LTD-6940HR Categories: Optoelectronics Dimension: 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm) Power Dissipation (Maximum): 75mW Alternative Parts (Cross-Reference): DC56-51EWA; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784517-LTD-6940HR
Packaging: Tube
Color: Red
Package: 18-DIP (0.600", 15.24mm)
Millicandela Rating: 2.4mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Family Name: LTD-6940HR
Categories: Optoelectronics
Dimension: 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm)
Power Dissipation (Maximum): 75mW
Alternative Parts (Cross-Reference): DC56-51EWA;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTD-6940HR
LED Displays & Accessories LTD-6940HR
LED Displays & Accessories 2 Digit, Red

LED Displays & Accessories 2 Digit, Red

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 160-1927-5-ND 784517-LTD-6940HR LTD-6940HR
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LTD-6940HR LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details