Lite-On Electronics, Inc. Optoelectronics - Display Modules - LED Character and Numeric LTD-4608JF

Description
Win Source Part Number: 1072701-LTD-4608JF Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Orange-Yellow Package: Tube Standard Package: 24 Millicandela Rating: 0.65mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Peak: 611nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.400", 10.16mm) Dimension: 0.504" H x 0.782" W x 0.276" D (12.80mm x 19.86mm x 7.00mm) Alternative Parts (Cross-Reference): LTS-4301JF; LTS-546AE; LTS-312AE; TDSO5150; MAN6660; TDSO3160LTD4608JF; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTD4608JF,160-1536-5 Base Product Number: LTD-4608
Request a Quote Datasheet
Description
Win Source Part Number: 1072701-LTD-4608JF Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Orange-Yellow Package: Tube Standard Package: 24 Millicandela Rating: 0.65mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Peak: 611nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.400", 10.16mm) Dimension: 0.504" H x 0.782" W x 0.276" D (12.80mm x 19.86mm x 7.00mm) Alternative Parts (Cross-Reference): LTS-4301JF; LTS-546AE; LTS-312AE; TDSO5150; MAN6660; TDSO3160LTD4608JF; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTD4608JF,160-1536-5 Base Product Number: LTD-4608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1072701-LTD-4608JF - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1072701-LTD-4608JF
Optoelectronics - Display Modules - LED Character and Numeric 1072701-LTD-4608JF
Win Source Part Number: 1072701-LTD-4608JF Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Orange-Yellow Package: Tube Standard Package: 24 Millicandela Rating: 0.65mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Peak: 611nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.400", 10.16mm) Dimension: 0.504" H x 0.782" W x 0.276" D (12.80mm x 19.86mm x 7.00mm) Alternative Parts (Cross-Reference): LTS-4301JF; LTS-546AE; LTS-312AE; TDSO5150; MAN6660; TDSO3160LTD4608JF; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTD4608JF,160-1536-5 Base Product Number: LTD-4608

Win Source Part Number: 1072701-LTD-4608JF
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Orange-Yellow
Package: Tube
Standard Package: 24
Millicandela Rating: 0.65mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 20mA
Wavelength - Peak: 611nm
Power Dissipation (Max): 70mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.400", 10.16mm)
Dimension: 0.504" H x 0.782" W x 0.276" D (12.80mm x 19.86mm x 7.00mm)
Alternative Parts (Cross-Reference): LTS-4301JF; LTS-546AE; LTS-312AE; TDSO5150; MAN6660; TDSO3160LTD4608JF;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: LTD4608JF,160-1536-5
Base Product Number: LTD-4608

Buy Now Datasheet
LED Character and Numeric - 160-1536-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1536-5-ND
LED Character and Numeric 160-1536-5-ND
"Display Modules - LED Character and Numeric Orange-Yellow 7-Segment 2 Character Common Anode 2.05V 20mA 0.504"" H x 0.782"" W x 0.276"" D (12.80mm x 19.86mm x 7.00mm) 10-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Orange-Yellow 7-Segment 2 Character Common Anode 2.05V 20mA 0.504"" H x 0.782"" W x 0.276"" D (12.80mm x 19.86mm x 7.00mm) 10-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTD-4608JF
LED Displays & Accessories LTD-4608JF
LED Displays & Accessories 2 Digit, Orange Low Current

LED Displays & Accessories 2 Digit, Orange Low Current

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1072701-LTD-4608JF 160-1536-5-ND LTD-4608JF
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details