Lite-On Electronics, Inc. Display Modules - Display Modules - LED Character and Numeric - LTD-2701WC LTD-2701WC

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 754472-LTD-2701WC Packaging: Tube Color: Red Millicandela Rating: 3.1mcd Current - Test: 5mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP Power Dissipation (Maximum): 75mW Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 33 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" H x 0.591" W x 0.240" D (10.00mm x 15.02mm x 6.10mm) Voltage - Forward (Vf): 1.7V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 754472-LTD-2701WC Packaging: Tube Color: Red Millicandela Rating: 3.1mcd Current - Test: 5mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP Power Dissipation (Maximum): 75mW Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 33 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" H x 0.591" W x 0.240" D (10.00mm x 15.02mm x 6.10mm) Voltage - Forward (Vf): 1.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LTD-2701WC - 754472-LTD-2701WC - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LTD-2701WC
754472-LTD-2701WC
Display Modules - Display Modules - LED Character and Numeric - LTD-2701WC 754472-LTD-2701WC
Manufacturer: Lite-On Inc. Win Source Part Number: 754472-LTD-2701WC Packaging: Tube Color: Red Millicandela Rating: 3.1mcd Current - Test: 5mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP Power Dissipation (Maximum): 75mW Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 33 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" H x 0.591" W x 0.240" D (10.00mm x 15.02mm x 6.10mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Lite-On Inc.
Win Source Part Number: 754472-LTD-2701WC
Packaging: Tube
Color: Red
Millicandela Rating: 3.1mcd
Current - Test: 5mA
Wavelength - Peak: 660nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 75mW
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 33
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" H x 0.591" W x 0.240" D (10.00mm x 15.02mm x 6.10mm)
Voltage - Forward (Vf): 1.7V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
LTD-2701WC
LED Displays & Accessories LTD-2701WC
LED Displays & Accessories 2 Digit, Red Low Current

LED Displays & Accessories 2 Digit, Red Low Current

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 754472-LTD-2701WC LTD-2701WC
Product Name Display Modules - Display Modules - LED Character and Numeric - LTD-2701WC LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details