"Display Modules - LED Character and Numeric Green 7-Segment 4 Character Common Anode 2.1V 20mA 0.748"" H x 1.980"" W x 0.315"" D (19.00mm x 50.30mm x 8.00mm) 12-DIP (0.600"", 15.24mm)"
LED Displays & Accessories 4 Digit, Green
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 160-2243-ND | LTC-5623G |
| Product Name | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | |
| Common | Common Anode | |
| LED Color | Green |