Lite-On Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LT432OCAPA LT432OCAPA

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071746-LT432OCAPA Accuracy: 0.5 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Output Current: 100 mA Reference Voltage: 70 mV Cathode Current: 300 µA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071746-LT432OCAPA Accuracy: 0.5 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Output Current: 100 mA Reference Voltage: 70 mV Cathode Current: 300 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT432OCAPA - 1071746-LT432OCAPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT432OCAPA
1071746-LT432OCAPA
PMIC - PMIC - Voltage Regulators - Linear - LT432OCAPA 1071746-LT432OCAPA
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071746-LT432OCAPA Accuracy: 0.5 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Output Current: 100 mA Reference Voltage: 70 mV Cathode Current: 300 µA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071746-LT432OCAPA
Accuracy: 0.5 %
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Reference Voltage: 70 mV
Cathode Current: 300 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1071746-LT432OCAPA
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT432OCAPA
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details