Lite-On Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LT431NCAPA LT431NCAPA

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011233-LT431NCAPA Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -20 °C Max Output Current: 200 mA Reference Voltage: 20 mV Cathode Current: 500 µA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011233-LT431NCAPA Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -20 °C Max Output Current: 200 mA Reference Voltage: 20 mV Cathode Current: 500 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT431NCAPA - 1011233-LT431NCAPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT431NCAPA
1011233-LT431NCAPA
PMIC - PMIC - Voltage Regulators - Linear - LT431NCAPA 1011233-LT431NCAPA
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011233-LT431NCAPA Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -20 °C Max Output Current: 200 mA Reference Voltage: 20 mV Cathode Current: 500 µA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011233-LT431NCAPA
Accuracy: 1 %
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 36 V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -20 °C
Max Output Current: 200 mA
Reference Voltage: 20 mV
Cathode Current: 500 µA

Buy Now
Singapore, Singapore
2.495V SOT23 LDO Voltage Regulator IC
699-LT431NCAPA
2.495V SOT23 LDO Voltage Regulator IC 699-LT431NCAPA
Shunt Regulator, 2.495V, 1.0 %, SOT23-3L, RoHS Product overview: LT431NCAPA from LITEON is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.495V, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LT431NCAPA can be used for catalog matching and distributor lookup.

Shunt Regulator, 2.495V, 1.0 %, SOT23-3L, RoHS Product overview: LT431NCAPA from LITEON is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.495V, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LT431NCAPA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1011233-LT431NCAPA 699-LT431NCAPA
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT431NCAPA 2.495V SOT23 LDO Voltage Regulator IC
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3301AR-3.3 - 910691-ADP3301AR-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers