Lite-On Electronics, Inc. PMIC - PMIC - Power Management - Specialized - LSP980818E3A LSP980818E3A

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962109-LSP980818E3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962109-LSP980818E3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LSP980818E3A - 962109-LSP980818E3A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LSP980818E3A
962109-LSP980818E3A
PMIC - PMIC - Power Management - Specialized - LSP980818E3A 962109-LSP980818E3A
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962109-LSP980818E3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962109-LSP980818E3A
Quiescent Current: 3 mA
Accuracy: 2 %
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Max Output Current: 1 A
Nominal Input Voltage: 6.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 962109-LSP980818E3A
Product Name PMIC - PMIC - Power Management - Specialized - LSP980818E3A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details