Lite-On Electronics, Inc. PMIC - PMIC - Power Management - Specialized - LSP9807A33Y3A LSP9807A33Y3A

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071190-LSP9807A33Y3 A Quiescent Current: 3 mA Accuracy: 2 % Output Voltage: 3.3 V Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Max Output Current: 600 mA Nominal Input Voltage: 6.5 V
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071190-LSP9807A33Y3 A Quiescent Current: 3 mA Accuracy: 2 % Output Voltage: 3.3 V Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Max Output Current: 600 mA Nominal Input Voltage: 6.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LSP9807A33Y3A - 1071190-LSP9807A33Y3A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LSP9807A33Y3A
1071190-LSP9807A33Y3A
PMIC - PMIC - Power Management - Specialized - LSP9807A33Y3A 1071190-LSP9807A33Y3A
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071190-LSP9807A33Y3 A Quiescent Current: 3 mA Accuracy: 2 % Output Voltage: 3.3 V Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Max Output Current: 600 mA Nominal Input Voltage: 6.5 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071190-LSP9807A33Y3A
Quiescent Current: 3 mA
Accuracy: 2 %
Output Voltage: 3.3 V
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Max Output Current: 600 mA
Nominal Input Voltage: 6.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1071190-LSP9807A33Y3A
Product Name PMIC - PMIC - Power Management - Specialized - LSP9807A33Y3A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details