Lite-On Electronics, Inc. PMIC - PMIC - Power Management - Specialized - LSP5311ADGE LSP5311ADGE

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071187-LSP5311ADGE Frequency: 1.5 MHz Number of Outputs: 1 Output Current: 1 A Efficiency: 95 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Nominal Input Voltage: 5.5 V
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071187-LSP5311ADGE Frequency: 1.5 MHz Number of Outputs: 1 Output Current: 1 A Efficiency: 95 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Nominal Input Voltage: 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LSP5311ADGE - 1071187-LSP5311ADGE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LSP5311ADGE
1071187-LSP5311ADGE
PMIC - PMIC - Power Management - Specialized - LSP5311ADGE 1071187-LSP5311ADGE
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071187-LSP5311ADGE Frequency: 1.5 MHz Number of Outputs: 1 Output Current: 1 A Efficiency: 95 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Nominal Input Voltage: 5.5 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071187-LSP5311ADGE
Frequency: 1.5 MHz
Number of Outputs: 1
Output Current: 1 A
Efficiency: 95 %
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Nominal Input Voltage: 5.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1071187-LSP5311ADGE
Product Name PMIC - PMIC - Power Management - Specialized - LSP5311ADGE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details