Lite-On Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD330 LSP2015CAAD330

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976792-LSP2015CAAD33 0 Quiescent Current: 50 µA Accuracy: 1.5 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Max Output Current: 300 mA Dropout Voltage: 500 mV
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976792-LSP2015CAAD33 0 Quiescent Current: 50 µA Accuracy: 1.5 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Max Output Current: 300 mA Dropout Voltage: 500 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD330 - 976792-LSP2015CAAD330 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD330
976792-LSP2015CAAD330
PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD330 976792-LSP2015CAAD330
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976792-LSP2015CAAD33 0 Quiescent Current: 50 µA Accuracy: 1.5 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Max Output Current: 300 mA Dropout Voltage: 500 mV

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976792-LSP2015CAAD330
Quiescent Current: 50 µA
Accuracy: 1.5 %
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Max Output Current: 300 mA
Dropout Voltage: 500 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 976792-LSP2015CAAD330
Product Name PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD330
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
2.7V 100MA SOT23 LDO Voltage Regulator IC - 699-ADP3309ART-2.7-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Battery Chargers - BQ25756RRVR - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details