Lite-On Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD280 LSP2015CAAD280

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121694-LSP2015CAAD2 80 Quiescent Current: 50 µA Accuracy: 1.5 % Output Voltage: 2.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Max Output Current: 300 mA Dropout Voltage: 500 mV
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121694-LSP2015CAAD2 80 Quiescent Current: 50 µA Accuracy: 1.5 % Output Voltage: 2.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Max Output Current: 300 mA Dropout Voltage: 500 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD280 - 1121694-LSP2015CAAD280 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD280
1121694-LSP2015CAAD280
PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD280 1121694-LSP2015CAAD280
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121694-LSP2015CAAD2 80 Quiescent Current: 50 µA Accuracy: 1.5 % Output Voltage: 2.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Max Output Current: 300 mA Dropout Voltage: 500 mV

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121694-LSP2015CAAD280
Quiescent Current: 50 µA
Accuracy: 1.5 %
Output Voltage: 2.8 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Max Output Current: 300 mA
Dropout Voltage: 500 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1121694-LSP2015CAAD280
Product Name PMIC - PMIC - Voltage Regulators - Linear - LSP2015CAAD280
Output Voltage 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1915075 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ25629RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details