Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990637-LSP2015BAADAD
Quiescent Current: 50 µA
Accuracy: 1.5 %
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Max Output Current: 300 mA
Dropout Voltage: 500 mV
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 990637-LSP2015BAADADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LSP2015BAADADJ |
| IOUT | 0.3000 amps |