Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071181-LSP2015AAUC3
Quiescent Current: 50 µA
Accuracy: 1.5 %
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Max Output Current: 300 mA
Dropout Voltage: 500 mV
300mA CMOS LDO, SC82, RoHS Product overview: LSP2015AAUC300 from LITEON is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LSP2015AAUC300 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1071181-LSP2015AAUC300 | 699-LSP2015AAUC300 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LSP2015AAUC300 | 300mA LDO Voltage Regulator IC |
| Output Voltage | 3 volts | 3 volts |