Lite-On Electronics, Inc. Electrical Parts - LSP1117E33AG LSP1117E33AG

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 746894-LSP1117E33AG Family Name: LSP1117 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SOT223 Reference Date Code: 09+ Alternative Parts (Cross-Reference): MC33269ST-3.3G; MC33269ST-3.3T3; MC33269ST-3.3R2; Introduction Date: October 19, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 746894-LSP1117E33AG Family Name: LSP1117 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SOT223 Reference Date Code: 09+ Alternative Parts (Cross-Reference): MC33269ST-3.3G; MC33269ST-3.3T3; MC33269ST-3.3R2; Introduction Date: October 19, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - LSP1117E33AG - 746894-LSP1117E33AG - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - LSP1117E33AG
746894-LSP1117E33AG
Electrical Parts - LSP1117E33AG 746894-LSP1117E33AG
Manufacturer: Lite-On Inc. Win Source Part Number: 746894-LSP1117E33AG Family Name: LSP1117 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SOT223 Reference Date Code: 09+ Alternative Parts (Cross-Reference): MC33269ST-3.3G; MC33269ST-3.3T3; MC33269ST-3.3R2; Introduction Date: October 19, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 746894-LSP1117E33AG
Family Name: LSP1117
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Reference case: SOT223
Reference Date Code: 09+
Alternative Parts (Cross-Reference): MC33269ST-3.3G; MC33269ST-3.3T3; MC33269ST-3.3R2;
Introduction Date: October 19, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 746894-LSP1117E33AG
Product Name Electrical Parts - LSP1117E33AG
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
View Details
Voltage Regulators - 1708932 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-223
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details