Lite-On Electronics, Inc. Optoelectronics - Display Modules - LED Character and Numeric LSHD-7501

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331811-LSHD-7501 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Tube Color: Red Size / Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Standard Package: 39 Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 632nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Case / Package: 10-DIP (0.200", 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LSHD7501,160-1571-5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331811-LSHD-7501 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Tube Color: Red Size / Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Standard Package: 39 Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 632nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Case / Package: 10-DIP (0.200", 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LSHD7501,160-1571-5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1331811-LSHD-7501 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1331811-LSHD-7501
Optoelectronics - Display Modules - LED Character and Numeric 1331811-LSHD-7501
Manufacturer: Lite-On Inc. Win Source Part Number: 1331811-LSHD-7501 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Tube Color: Red Size / Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Standard Package: 39 Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 632nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Case / Package: 10-DIP (0.200", 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LSHD7501,160-1571-5 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331811-LSHD-7501
Category: Optoelectronics>Display Modules - LED Character and Numeric
Packaging: Tube
Color: Red
Size / Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Standard Package: 39
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 632nm
Power Dissipation (Max): 70mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Case / Package: 10-DIP (0.200", 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LSHD7501,160-1571-5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Character and Numeric - 160-1571-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1571-5-ND
LED Character and Numeric 160-1571-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LSHD-7501
LED Displays & Accessories LSHD-7501
LED Displays & Accessories Red, Low Current 0.3", CARHD

LED Displays & Accessories Red, Low Current 0.3", CARHD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1331811-LSHD-7501 160-1571-5-ND LSHD-7501
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details