Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071055-LS4148WS
Termination: SMD/SMT
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 2 A
Forward Current: 150 mA
Number of Pins: 2
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 75 V
Peak Reverse Current: 5 µA
Reverse Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071055-LS4148WS |
| Product Name | OEM Parts - OEM Parts (J - L) - LS4148WS |