Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998964-LA432OCRPA
Accuracy: 0.5 %
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
Max Output Current: 40 mA
Reference Voltage: 15 mV
Cathode Current: 80 µA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 998964-LA432OCRPA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LA432OCRPA |
| IOUT | 0.0400 amps |