Lite-On Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LA431NCAPA LA431NCAPA

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068605-LA431NCAPA Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Output Current: 100 mA Reference Voltage: 35 mV Cathode Current: 300 µA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068605-LA431NCAPA Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Output Current: 100 mA Reference Voltage: 35 mV Cathode Current: 300 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LA431NCAPA - 1068605-LA431NCAPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LA431NCAPA
1068605-LA431NCAPA
PMIC - PMIC - Voltage Regulators - Linear - LA431NCAPA 1068605-LA431NCAPA
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068605-LA431NCAPA Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Output Current: 100 mA Reference Voltage: 35 mV Cathode Current: 300 µA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068605-LA431NCAPA
Accuracy: 1 %
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 36 V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Reference Voltage: 35 mV
Cathode Current: 300 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1068605-LA431NCAPA
Product Name PMIC - PMIC - Voltage Regulators - Linear - LA431NCAPA
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513049 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers