Lite-On Electronics, Inc. 70W 1uA 5V SOT-23 Diode and Rectifier L07ESDL5V0C3-2C

Description
ESD Diode, 70W, 1uA, 5V, SOT-23, RoHS Product overview: L07ESDL5V0C3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W, 1uA, 5V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70W, 1uA, 5V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L07ESDL5V0C3-2C can be used for catalog matching and distributor lookup.
Request a Quote
Description
ESD Diode, 70W, 1uA, 5V, SOT-23, RoHS Product overview: L07ESDL5V0C3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W, 1uA, 5V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70W, 1uA, 5V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L07ESDL5V0C3-2C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70W 1uA 5V SOT-23 Diode and Rectifier - 607-L07ESDL5V0C3-2C - ERSAELECTRONICS PTE. LTD.
Singapore
70W 1uA 5V SOT-23 Diode and Rectifier
607-L07ESDL5V0C3-2C
70W 1uA 5V SOT-23 Diode and Rectifier 607-L07ESDL5V0C3-2C
ESD Diode, 70W, 1uA, 5V, SOT-23, RoHS Product overview: L07ESDL5V0C3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W, 1uA, 5V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70W, 1uA, 5V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L07ESDL5V0C3-2C can be used for catalog matching and distributor lookup.

ESD Diode, 70W, 1uA, 5V, SOT-23, RoHS Product overview: L07ESDL5V0C3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W, 1uA, 5V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70W, 1uA, 5V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L07ESDL5V0C3-2C can be used for catalog matching and distributor lookup.

Supplier's Site
ESD and Circuit Protection - L07ESDL5V0C3-2C - 969959-L07ESDL5V0C3-2C - Win Source Electronics
Laguna Hills, CA, United States
ESD and Circuit Protection - L07ESDL5V0C3-2C
969959-L07ESDL5V0C3-2C
ESD and Circuit Protection - L07ESDL5V0C3-2C 969959-L07ESDL5V0C3-2C
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969959-L07ESDL5V0C3- 2C Clamping Voltage: 16 V Categories: ESD and Circuit Protection Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 1 µA Max Power Dissipation: 70 W

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969959-L07ESDL5V0C3-2C
Clamping Voltage: 16 V
Categories: ESD and Circuit Protection
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 1 µA
Max Power Dissipation: 70 W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 607-L07ESDL5V0C3-2C 969959-L07ESDL5V0C3-2C
Product Name 70W 1uA 5V SOT-23 Diode and Rectifier ESD and Circuit Protection - L07ESDL5V0C3-2C
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050119 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Dual high-voltage switching diodes - BAV23-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 650 volts
View Details