Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150779-KBJ2006G
Forward Voltage: 1.1 V
Forward Current: 20 A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Forward Surge Current (Ifsm): 200 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150779-KBJ2006G |
| Product Name | Custom Parts - Custom Parts (J - M) - KBJ2006G |