Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420#011 HSDL-5420#011

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 776201-HSDL-5420#011 Series: HSDL-5400 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, Gull Wing Response Time: 7.5ns Mounting: SMD Diode Type: PIN Viewing Angle: 56° Family Name: HSDL-5420 Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): HSDL-5420#021; Introduction Date: June 08, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 776201-HSDL-5420#011 Series: HSDL-5400 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, Gull Wing Response Time: 7.5ns Mounting: SMD Diode Type: PIN Viewing Angle: 56° Family Name: HSDL-5420 Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): HSDL-5420#021; Introduction Date: June 08, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420#011 - 776201-HSDL-5420#011 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420#011
776201-HSDL-5420#011
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420#011 776201-HSDL-5420#011
Manufacturer: Lite-On Inc. Win Source Part Number: 776201-HSDL-5420#011 Series: HSDL-5400 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, Gull Wing Response Time: 7.5ns Mounting: SMD Diode Type: PIN Viewing Angle: 56° Family Name: HSDL-5420 Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): HSDL-5420#021; Introduction Date: June 08, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 776201-HSDL-5420#011
Series: HSDL-5400
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 2-SMD, Gull Wing
Response Time: 7.5ns
Mounting: SMD
Diode Type: PIN
Viewing Angle: 56°
Family Name: HSDL-5420
Wavelength: 875nm
Spectral Range: 770nm ~ 1000nm
Current - Dark (Typ): 1nA
Active Area: 0.15mm2
Categories: Sensors, Transducers
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): HSDL-5420#021;
Introduction Date: June 08, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 776201-HSDL-5420#011
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420#011
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC - 052260-TLE4941PLUSC - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-53
View Details
Line sensors, For spectrophotometry - S3924-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details