Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400 HSDL-5400

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181810-HSDL-5400 Packaging: Bulk Mounting Style: SMD Diode Type: PIN Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Active Area: 0.15mm2 Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, Flat Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Current - Dark: 1nA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181810-HSDL-5400 Packaging: Bulk Mounting Style: SMD Diode Type: PIN Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Active Area: 0.15mm2 Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, Flat Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Current - Dark: 1nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400 - 1181810-HSDL-5400 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400
1181810-HSDL-5400
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400 1181810-HSDL-5400
Manufacturer: Lite-On Inc. Win Source Part Number: 1181810-HSDL-5400 Packaging: Bulk Mounting Style: SMD Diode Type: PIN Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Active Area: 0.15mm2 Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, Flat Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Current - Dark: 1nA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1181810-HSDL-5400
Packaging: Bulk
Mounting Style: SMD
Diode Type: PIN
Viewing Angle: 110°
Wavelength: 875nm
Spectral Range: 770nm ~ 1000nm
Active Area: 0.15mm2
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 2-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 2A (4 Weeks)
Current - Dark: 1nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1181810-HSDL-5400
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A2 - TLE493D-W2B6 A2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers