Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#011 HSDL-5400#011

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001706-HSDL-5400#011 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001706-HSDL-5400#011 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#011 - 001706-HSDL-5400#011 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#011
001706-HSDL-5400#011
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#011 001706-HSDL-5400#011
Manufacturer: Lite-On Inc. Win Source Part Number: 001706-HSDL-5400#011 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Lite-On Inc.
Win Source Part Number: 001706-HSDL-5400#011
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 40V
Viewing Angle: 110°
Wavelength: 875nm
Spectral Range: 770nm to 1000nm
Current - Dark (Typ): 1nA
Active Area: 0.15mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 2-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 001706-HSDL-5400#011
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#011
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G13913-256FG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers