Lite-On Electronics, Inc. Electronic Surplus - HSDL-4400 HSDL-4400

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181809-HSDL-4400 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 110° Wavelength: 875nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Axial Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Voltage - Forward (Vf): 1.5V Radiant Intensity (Ie) Min at If: 1mW/sr at 50mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181809-HSDL-4400 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 110° Wavelength: 875nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Axial Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Voltage - Forward (Vf): 1.5V Radiant Intensity (Ie) Min at If: 1mW/sr at 50mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSDL-4400 - 1181809-HSDL-4400 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSDL-4400
1181809-HSDL-4400
Electronic Surplus - HSDL-4400 1181809-HSDL-4400
Manufacturer: Lite-On Inc. Win Source Part Number: 1181809-HSDL-4400 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 110° Wavelength: 875nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Axial Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Voltage - Forward (Vf): 1.5V Radiant Intensity (Ie) Min at If: 1mW/sr at 50mA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1181809-HSDL-4400
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 110°
Wavelength: 875nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Axial
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 2A (4 Weeks)
Voltage - Forward (Vf): 1.5V
Radiant Intensity (Ie) Min at If: 1mW/sr at 50mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181809-HSDL-4400
Product Name Electronic Surplus - HSDL-4400
Unlock Full Specs
to access all available technical data