Lite-On Electronics, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible HSDL-4400#1L1

Description
Win Source Part Number: 1337005-HSDL-4400#1L 1 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,500 Viewing Angle: 110° Wavelength: 875nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: HSDL-4400 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 100mA Radiant Intensity (Ie) Min @ If: 1mW/sr @ 50mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337005-HSDL-4400#1L 1 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,500 Viewing Angle: 110° Wavelength: 875nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: HSDL-4400 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 100mA Radiant Intensity (Ie) Min @ If: 1mW/sr @ 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - HSDL-4400#1L1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
HSDL-4400#1L1
Optoelectronics - LED Emitters - Infrared, UV, Visible HSDL-4400#1L1
Win Source Part Number: 1337005-HSDL-4400#1L 1 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,500 Viewing Angle: 110° Wavelength: 875nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: HSDL-4400 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 100mA Radiant Intensity (Ie) Min @ If: 1mW/sr @ 50mA

Win Source Part Number: 1337005-HSDL-4400#1L1
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,500
Viewing Angle: 110°
Wavelength: 875nm
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: HSDL-4400
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 100mA
Radiant Intensity (Ie) Min @ If: 1mW/sr @ 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSDL-4400#1L1
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details