Manufacturer: Lite-On Inc.
Win Source Part Number: 808896-HSDL-4400#011
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 875nm
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 2A (4 Weeks)
Radiant Intensity (Ie) Min at If: 1mW/sr at 50mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 808896-HSDL-4400#011 |
| Product Name | Infrared, UV, Visible Emitters - HSDL-4400#011 |