Manufacturer: Lite-On Inc.
Win Source Part Number: 718566-HSDL-4271
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 30°
Wavelength: 940nm
Categories: Optoelectronics
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: T 1 3/4
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 25mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 718566-HSDL-4271 |
| Product Name | Infrared, UV, Visible Emitters - HSDL-4271 |