Manufacturer: Lite-On Inc.
Win Source Part Number: 1181808-HSDL-4261
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 26°
Wavelength: 870nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Radial
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.4V
Radiant Intensity (Ie) Min at If: 36mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181808-HSDL-4261 |
| Product Name | Infrared, UV, Visible Emitters - HSDL-4261 |