Lite-On Electronics, Inc. Infrared, UV, Visible Emitters - HSDL-4250 HSDL-4250

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 920611-HSDL-4250 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 870nm 1.4V 100mA 124mW/sr @ 100mA 15° T 1 3/4 Package: T 1 3/4 Package: Bulk Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 920611-HSDL-4250 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 870nm 1.4V 100mA 124mW/sr @ 100mA 15° T 1 3/4 Package: T 1 3/4 Package: Bulk Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - HSDL-4250 - 920611-HSDL-4250 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - HSDL-4250
920611-HSDL-4250
Infrared, UV, Visible Emitters - HSDL-4250 920611-HSDL-4250
Manufacturer: Lite-On Inc. Win Source Part Number: 920611-HSDL-4250 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 870nm 1.4V 100mA 124mW/sr @ 100mA 15° T 1 3/4 Package: T 1 3/4 Package: Bulk Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 920611-HSDL-4250
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 870nm 1.4V 100mA 124mW/sr @ 100mA 15° T 1 3/4
Package: T 1 3/4
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 920611-HSDL-4250
Product Name Infrared, UV, Visible Emitters - HSDL-4250
Unlock Full Specs
to access all available technical data